Banjo Corporation Pipe and Coupling 200A

Description
BANJO 200A MALE ADAPTER X FNPT THREAD. FREE 2 YEAR RADWELL WARRANTY
Description
BANJO 200A MALE ADAPTER X FNPT THREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 65933259 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
65933259
Pipe and Coupling 65933259
BANJO 200A MALE ADAPTER X FNPT THREAD. FREE 2 YEAR RADWELL WARRANTY

BANJO 200A MALE ADAPTER X FNPT THREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 65933259
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling housing - EAMK-A-S38-38A/B-G2 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.3747 lbs (0.1699 kg)
View Details
Setscrew Rigid Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details