JUN-AIR USA, Inc. Air Compressor - Oil-less Piston 2000-40PD2

Description
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet
Description
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Oil-less Piston - 2000-40PD2 - JUN-AIR USA, Inc.
Benton Harbor, MI, USA
Air Compressor - Oil-less Piston
2000-40PD2
Air Compressor - Oil-less Piston 2000-40PD2
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Supplier's Site Datasheet

Technical Specifications

  JUN-AIR USA, Inc.
Product Category Air Compressors
Product Number 2000-40PD2
Product Name Air Compressor - Oil-less Piston
Mass Flow Capacity 6.22 to 7.49 SCFM (10.57 to 12.73 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details