IDEX Corporation Gear Motor 1UP-NRV-16-GR11

Description
GEAR MOTOR, AIR ROTARY, VANE, 1/2IN SHAFT, USE 1UP-NRV-4-GR11. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, AIR ROTARY, VANE, 1/2IN SHAFT, USE 1UP-NRV-4-GR11. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 64702960 - Radwell International
Willingboro, NJ, United States
Gear Motor
64702960
Gear Motor 64702960
GEAR MOTOR, AIR ROTARY, VANE, 1/2IN SHAFT, USE 1UP-NRV-4-GR11. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, AIR ROTARY, VANE, 1/2IN SHAFT, USE 1UP-NRV-4-GR11. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64702960
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 200V Batteryless - SXP01AW_-VL050-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
DC Motors - 4095254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Gear Type Spur; Spur
Units Metric
View Details