IDEX Corporation Gear Motor 1UP-NRV-15

Description
MOTOR AIR ROTARY, 1/2HP, 6000RPM, .8-6.5LB/IN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR AIR ROTARY, 1/2HP, 6000RPM, .8-6.5LB/IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 64702956 - Radwell International
Willingboro, NJ, United States
Gear Motor
64702956
Gear Motor 64702956
MOTOR AIR ROTARY, 1/2HP, 6000RPM, .8-6.5LB/IN. FREE 2 YEAR RADWELL WARRANTY

MOTOR AIR ROTARY, 1/2HP, 6000RPM, .8-6.5LB/IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64702956
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details