IDEX Corporation Hydraulic Pump/Motor 1423-103Q-G625

Description
VACUUM PUMP, 1 HP, 230/460 VAC, 50/60 HZ, 3 PHASE, 1725 RPM, 3/8 INCH INLET/OUTLET SIZE, CAST IRON HOUSING, CONTINUOUS DUTY, 26 IN HG MAX VACUUM, POND AERATION ENVIRONMENT, 13.2 CFM FREE AIR FLOW RATE, 10 PSI, CORDED ELECTRIC POWER SOURCE. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, 1 HP, 230/460 VAC, 50/60 HZ, 3 PHASE, 1725 RPM, 3/8 INCH INLET/OUTLET SIZE, CAST IRON HOUSING, CONTINUOUS DUTY, 26 IN HG MAX VACUUM, POND AERATION ENVIRONMENT, 13.2 CFM FREE AIR FLOW RATE, 10 PSI, CORDED ELECTRIC POWER SOURCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump/Motor - 64692434 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump/Motor
64692434
Hydraulic Pump/Motor 64692434
VACUUM PUMP, 1 HP, 230/460 VAC, 50/60 HZ, 3 PHASE, 1725 RPM, 3/8 INCH INLET/OUTLET SIZE, CAST IRON HOUSING, CONTINUOUS DUTY, 26 IN HG MAX VACUUM, POND AERATION ENVIRONMENT, 13.2 CFM FREE AIR FLOW RATE, 10 PSI, CORDED ELECTRIC POWER SOURCE. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, 1 HP, 230/460 VAC, 50/60 HZ, 3 PHASE, 1725 RPM, 3/8 INCH INLET/OUTLET SIZE, CAST IRON HOUSING, CONTINUOUS DUTY, 26 IN HG MAX VACUUM, POND AERATION ENVIRONMENT, 13.2 CFM FREE AIR FLOW RATE, 10 PSI, CORDED ELECTRIC POWER SOURCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 64692434
Product Name Hydraulic Pump/Motor
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
GHS3RM3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details