Banjo Corporation Pipe and Coupling 075E

Description
BANJO 075E MALE ADAPTER X HOSE SHANK. FREE 2 YEAR RADWELL WARRANTY
Description
BANJO 075E MALE ADAPTER X HOSE SHANK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 92317845 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
92317845
Pipe and Coupling 92317845
BANJO 075E MALE ADAPTER X HOSE SHANK. FREE 2 YEAR RADWELL WARRANTY

BANJO 075E MALE ADAPTER X HOSE SHANK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 92317845
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details