IDEX Corporation Motor Driven Pump 0532-104A-G621X

Description
VACUUM PUMP, 1/15HP, 1PH, 3450RPM, 115V, 93AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, 1/15HP, 1PH, 3450RPM, 115V, 93AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 64685127 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
64685127
Motor Driven Pump 64685127
VACUUM PUMP, 1/15HP, 1PH, 3450RPM, 115V, 93AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, 1/15HP, 1PH, 3450RPM, 115V, 93AMP, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 64685127
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHA2NK3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Central Heating Pumps - 2484946 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details