IDENTCO International Circuit Board Labels PPL107

Description
INCREASE THROUGHPUT AND IMPROVE YIELD WITH PPL™ SERIES PICK AND PLACE LABELS PPL™ Series labels are engineered for use in SMT pick and place label feeders for precise placement on printed circuit boards and components. All PPL Series labels are made of pressure-sensitive polyimide film and engineered with heat and solvent-resistant print receptive topcoats. When printed with IDENTCO® TTRR™ Series thermal transfer ribbons, the result is permanent, fully legible identification throughout your entire process workflow. PPL Series labels are provided standard on proprietary REEL-e® static dissipative reels. Compatible with all major SMT label feeders and auto-apply equipment, REEL-e reels protect the labels during handling and while mounted in the SMT feeder magazine. FEATURES AND BENEFITS •Polyimide labels and printed data endure high temperatures and aggressive cleaning chemistries found in solder reflow, cleaning and testing operations. •Labels are compatible with all major pick and place equipment, including IDENTCO’s ILP™ Series label feeders. •Blank labels are available in 12 stock sizes for in-house on-demand thermal transfer printing. •Custom sizes are available. Contact us for a quote. •Pre-printed, 100% verified labels are available from our worldwide Print Service Centers. •Labels are provided on robust REEL-e static dissipative reels. •Quick-release film liners eliminate dust and ensure smooth compatibility with automation equipment. •Performance-matched ribbons ensure highest performance. •ESD materials meet ANSI/ESD S20.20 requirements. •UL approved when used with the appropriate IDENTCO TTRR™ ribbon specified by Underwriter’s Laboratory and the Canadian Standards Association.
Description
INCREASE THROUGHPUT AND IMPROVE YIELD WITH PPL™ SERIES PICK AND PLACE LABELS PPL™ Series labels are engineered for use in SMT pick and place label feeders for precise placement on printed circuit boards and components. All PPL Series labels are made of pressure-sensitive polyimide film and engineered with heat and solvent-resistant print receptive topcoats. When printed with IDENTCO® TTRR™ Series thermal transfer ribbons, the result is permanent, fully legible identification throughout your entire process workflow. PPL Series labels are provided standard on proprietary REEL-e® static dissipative reels. Compatible with all major SMT label feeders and auto-apply equipment, REEL-e reels protect the labels during handling and while mounted in the SMT feeder magazine. FEATURES AND BENEFITS •Polyimide labels and printed data endure high temperatures and aggressive cleaning chemistries found in solder reflow, cleaning and testing operations. •Labels are compatible with all major pick and place equipment, including IDENTCO’s ILP™ Series label feeders. •Blank labels are available in 12 stock sizes for in-house on-demand thermal transfer printing. •Custom sizes are available. Contact us for a quote. •Pre-printed, 100% verified labels are available from our worldwide Print Service Centers. •Labels are provided on robust REEL-e static dissipative reels. •Quick-release film liners eliminate dust and ensure smooth compatibility with automation equipment. •Performance-matched ribbons ensure highest performance. •ESD materials meet ANSI/ESD S20.20 requirements. •UL approved when used with the appropriate IDENTCO TTRR™ ribbon specified by Underwriter’s Laboratory and the Canadian Standards Association.

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Labels - PPL107 - IDENTCO International
Ingleside, IL, USA
Circuit Board Labels
PPL107
Circuit Board Labels PPL107
INCREASE THROUGHPUT AND IMPROVE YIELD WITH PPL™ SERIES PICK AND PLACE LABELS PPL™ Series labels are engineered for use in SMT pick and place label feeders for precise placement on printed circuit boards and components. All PPL Series labels are made of pressure-sensitive polyimide film and engineered with heat and solvent-resistant print receptive topcoats. When printed with IDENTCO® TTRR™ Series thermal transfer ribbons, the result is permanent, fully legible identification throughout your entire process workflow. PPL Series labels are provided standard on proprietary REEL-e® static dissipative reels. Compatible with all major SMT label feeders and auto-apply equipment, REEL-e reels protect the labels during handling and while mounted in the SMT feeder magazine. FEATURES AND BENEFITS •Polyimide labels and printed data endure high temperatures and aggressive cleaning chemistries found in solder reflow, cleaning and testing operations. •Labels are compatible with all major pick and place equipment, including IDENTCO’s ILP™ Series label feeders. •Blank labels are available in 12 stock sizes for in-house on-demand thermal transfer printing. •Custom sizes are available. Contact us for a quote. •Pre-printed, 100% verified labels are available from our worldwide Print Service Centers. •Labels are provided on robust REEL-e static dissipative reels. •Quick-release film liners eliminate dust and ensure smooth compatibility with automation equipment. •Performance-matched ribbons ensure highest performance. •ESD materials meet ANSI/ESD S20.20 requirements. •UL approved when used with the appropriate IDENTCO TTRR™ ribbon specified by Underwriter’s Laboratory and the Canadian Standards Association.

INCREASE THROUGHPUT AND IMPROVE YIELD WITH PPL™ SERIES PICK AND PLACE LABELS

PPL™ Series labels are engineered for use in SMT pick and place label feeders for precise placement on printed circuit boards and components. All PPL Series labels are made of pressure-sensitive polyimide film and engineered with heat and solvent-resistant print receptive topcoats. When printed with IDENTCO® TTRR™ Series thermal transfer ribbons, the result is permanent, fully legible identification throughout your entire process workflow.

PPL Series labels are provided standard on proprietary REEL-e® static dissipative reels. Compatible with all major SMT label

feeders and auto-apply equipment, REEL-e reels protect the labels during handling and while mounted in the SMT feeder magazine.

FEATURES AND BENEFITS

•Polyimide labels and printed data endure high temperatures and aggressive cleaning chemistries found in solder reflow, cleaning and testing operations.

•Labels are compatible with all major pick and place equipment, including IDENTCO’s ILP™ Series label feeders.

•Blank labels are available in 12 stock sizes for in-house on-demand thermal transfer printing.

•Custom sizes are available. Contact us for a quote.

•Pre-printed, 100% verified labels are available from our worldwide Print Service Centers.

•Labels are provided on robust REEL-e static dissipative reels.

•Quick-release film liners eliminate dust and ensure smooth compatibility with automation equipment.

•Performance-matched ribbons ensure highest performance.

•ESD materials meet ANSI/ESD S20.20 requirements.

•UL approved when used with the appropriate IDENTCO TTRR™ ribbon specified by Underwriter’s Laboratory and the Canadian Standards Association.

Supplier's Site

Technical Specifications

  IDENTCO International
Product Category Label Materials
Product Number PPL107
Product Name Circuit Board Labels
Materials of Construction Polyimide
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Label - 210-710 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 2893472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.33 inches (33.9 mm)
View Details