IDEC Corporation Rotary Switch, 2 Pos, 10A, 120Vac; No. Of Switch Positions Idec YW1S-2E10

Description
ROTARY SWITCH, 2 POS, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:YW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Description
ROTARY SWITCH, 2 POS, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:YW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2 Pos, 10A, 120Vac; No. Of Switch Positions Idec - 47AC9903 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 10A, 120Vac; No. Of Switch Positions Idec
47AC9903
Rotary Switch, 2 Pos, 10A, 120Vac; No. Of Switch Positions Idec 47AC9903
ROTARY SWITCH, 2 POS, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:YW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:YW Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9903
Product Name Rotary Switch, 2 Pos, 10A, 120Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RWSE - Step switch - RWSE - Step switch - RWSE10K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 10
Operating Temperature 32 to 176 F (0 to 80 C)
View Details
Rotary Switches - 1759863 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 100 volts
Angle of Throw 80 degrees
Positions per Pole 3
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details