IDEC Corporation Pb Switch, Spst-No, 24Vac, Screw, Blue; Product Range Idec YW1L-A4E10Q4S

Description
PB SWITCH, SPST-NO, 24VAC, SCREW, BLUE; Product Range:YW Series; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; RoHS Compliant: Yes
Description
PB SWITCH, SPST-NO, 24VAC, SCREW, BLUE; Product Range:YW Series; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST-NO, 24VAC, Screw, Blue, part number 47AC9851, is designed for reliable operation in various control applications. It features a single-pole, single-throw (SPST) configuration, making it suitable for simple on/off switching tasks. The switch operates at a nominal voltage of 24VAC and is RoHS compliant, ensuring it meets environmental standards. This switch is part of the YW Series, known for its innovative design and safety features. It includes a safety lock mechanism that maintains the emergency stop function until reset, and direct opening action that ensures contacts will open even if welded. The pushbutton design prevents objects from becoming trapped, enhancing safety during operation. Engineers looking for a durable and efficient switch for their projects may find this product suitable, especially in applications requiring a straightforward and safe switching mechanism.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST-NO, 24VAC, Screw, Blue, part number 47AC9851, is designed for reliable operation in various control applications. It features a single-pole, single-throw (SPST) configuration, making it suitable for simple on/off switching tasks. The switch operates at a nominal voltage of 24VAC and is RoHS compliant, ensuring it meets environmental standards. This switch is part of the YW Series, known for its innovative design and safety features. It includes a safety lock mechanism that maintains the emergency stop function until reset, and direct opening action that ensures contacts will open even if welded. The pushbutton design prevents objects from becoming trapped, enhancing safety during operation. Engineers looking for a durable and efficient switch for their projects may find this product suitable, especially in applications requiring a straightforward and safe switching mechanism.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 24Vac, Screw, Blue; Product Range Idec - 47AC9851 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 24Vac, Screw, Blue; Product Range Idec
47AC9851
Pb Switch, Spst-No, 24Vac, Screw, Blue; Product Range Idec 47AC9851
PB SWITCH, SPST-NO, 24VAC, SCREW, BLUE; Product Range:YW Series; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 24VAC, SCREW, BLUE; Product Range:YW Series; Contact Configuration:SPST-NO; Switch Operation:Maintained; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9851
Product Name Pb Switch, Spst-No, 24Vac, Screw, Blue; Product Range Idec
Switch Function Maintained Contact; Maintained
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details