The YW-EW02 is a double contact block for the YW series, featuring two normally closed (2NC) contacts. It is designed for use in control units with a compact form factor, reducing depth behind the panel. The contact block is part of the YW series' innovative design that includes self-cleaning, scored contact surfaces and a retained locking lever for reliable operation. Double contact blocks are not compatible with emergency stop switches. The part is rated for use with standard terminal screws and uses a BA9S/14 base. It is manufactured to meet IEC 60947-5-1 and IEC 60947-5-5 safety standards.
Contact Block 2NC for CW & YW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 64X7317 |
| Product Name | Contact Block 2Nc For Cw & Yw Rohs Compliant Idec |
| Approvals | RoHS |