IDEC Corporation Contactor 3Pst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Idec YS3N-65FG211D024

Description
CONTACTOR 3PST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:60A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:37kW; Switching Current AC1:80ARoHS Compliant: Yes
Description
CONTACTOR 3PST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:60A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:37kW; Switching Current AC1:80ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Idec - 84C8440 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Idec
84C8440
Contactor 3Pst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Idec 84C8440
CONTACTOR 3PST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:60A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:37kW; Switching Current AC1:80ARoHS Compliant: Yes

CONTACTOR 3PST-NO-DM, 240VAC, 30A, PANEL; Load Current Inductive:60A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:SPST-NO, SPST-NC; No. of Poles:2 Pole; Switching Power AC3:37kW; Switching Current AC1:80ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84C8440
Product Name Contactor 3Pst-No-Dm, 240Vac, 30A, Panel; Load Current Inductive Idec
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-IHVA150-A3D48V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX11BCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200601520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details