IDEC Corporation Switch, E-Stop, Dpst/dpst, 5A, 250Vac; Contact Configuration Idec XW1E-LV4TG22Q4MR

Description
SWITCH, E-STOP, DPST/DPST, 5A, 250VAC; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, E-STOP, DPST/DPST, 5A, 250VAC; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, Dpst/dpst, 5A, 250Vac; Contact Configuration Idec - 19X1315 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Dpst/dpst, 5A, 250Vac; Contact Configuration Idec
19X1315
Switch, E-Stop, Dpst/dpst, 5A, 250Vac; Contact Configuration Idec 19X1315
SWITCH, E-STOP, DPST/DPST, 5A, 250VAC; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, E-STOP, DPST/DPST, 5A, 250VAC; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 19X1315
Product Name Switch, E-Stop, Dpst/dpst, 5A, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products