The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world!
Features
SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-N
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | 70172756 | 43J1439 |
| Product Name | Switch,E-Stop,22mm,60mm Jumbo Mushroom Button,With Screw Terminals,2NC | Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec |
| Reset/Release Operation | Twist to Reset | |
| Actuation Type | Pushbutton | Pushbutton |
| Normally Open Contacts | 2 # | |
| Normally Closed Contacts | 2 # |