IDEC Corporation Switch, E-Stop, Spst/3Pst, 5A, 250Vac; Contact Configuration Idec XW1E-BV4TG13MR

Description
SWITCH, E-STOP, SPST/3PST, 5A, 250VAC; Contact Configuration:SPST-N O, 3PST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, E-STOP, SPST/3PST, 5A, 250VAC; Contact Configuration:SPST-N O, 3PST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, Spst/3Pst, 5A, 250Vac; Contact Configuration Idec - 19X1297 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Spst/3Pst, 5A, 250Vac; Contact Configuration Idec
19X1297
Switch, E-Stop, Spst/3Pst, 5A, 250Vac; Contact Configuration Idec 19X1297
SWITCH, E-STOP, SPST/3PST, 5A, 250VAC; Contact Configuration:SPST-N O, 3PST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, E-STOP, SPST/3PST, 5A, 250VAC; Contact Configuration:SPST-NO, 3PST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 19X1297
Product Name Switch, E-Stop, Spst/3Pst, 5A, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13164 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details