IDEC Corporation Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec XW1E-BV4TG01MR

Description
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec - 19X1285 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec
19X1285
Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec 19X1285
SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes

SWITCH, E-STOP, SPST, 5A, 250VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 19X1285
Product Name Switch, E-Stop, Spst, 5A, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Type 7&9 Push-Pull Unit 800HL PB - 800HL-FPXQH2MA1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
View Details
Safety Rope Pull Switches -  - Altech Corp.
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Pull-wire emergency stop switches - ZQ 901 - ZQ901-22 - 137001177 - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details