IDEC Corporation Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec XW1E-BV413M-RH-EMO

Description
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec - 05R0273 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec
05R0273
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec 05R0273
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3NC, SPST-NO; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
E-STOP PUSHLOCK PULL/TURN RESET 22MM XWSERIES NON ILLUMINATED 1NO 3NC CONTACTS, - 70173407 - Allied Electronics, Inc.
Fort Worth, TX, USA
E-STOP PUSHLOCK PULL/TURN RESET 22MM XWSERIES NON ILLUMINATED 1NO 3NC CONTACTS,
70173407
E-STOP PUSHLOCK PULL/TURN RESET 22MM XWSERIES NON ILLUMINATED 1NO 3NC CONTACTS, 70173407
E-STOP PUSHLOCK PULL/TURN RESET 22MM XWSERIES NON ILLUMINATED 1NO 3NC CONTACTS,

E-STOP PUSHLOCK PULL/TURN RESET 22MM XWSERIES NON ILLUMINATED 1NO 3NC CONTACTS,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 05R0273 70173407
Product Name Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec E-STOP PUSHLOCK PULL/TURN RESET 22MM XWSERIES NON ILLUMINATED 1NO 3NC CONTACTS,
Actuation Type Pushbutton Pushbutton
Maximum Current Rating 3 amps 2.5 amps
Maximum AC Voltage Rating 250 volts 250 volts
Maximum DC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Emergency-Stop button - Spring element EFR - EFR.1 - 101031749 - Schmersal Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Type 7&9 Push-Pull Unit 800HL PB - 800HL-FPXQH2MA1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton; Trip Wire / Pushbutton Combination
View Details
Low Profile Emergency Stop Switch - FF0126BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers