SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:DPST-1
EMERGENCY STOP 22MM XW SERIES NON ILLUMINATED 1NO 1NC CONTACTS, SCREW TERMINALS
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | 05R0272 | 70173406 |
| Product Name | Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec | EMERGENCY STOP 22MM XW SERIES NON ILLUMINATED 1NO 1NC CONTACTS, SCREW TERMINALS |
| Actuation Type | Pushbutton | Pushbutton |
| Maximum Current Rating | 3 amps | 2.5 amps |
| Maximum AC Voltage Rating | 250 volts | 250 volts |
| Maximum DC Voltage Rating | 250 volts | 250 volts |