IDEC Corporation Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec XN5E-LV404Q4MR

Description
SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-N C; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:Mushroom; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-N C; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:Mushroom; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec - 75M3673 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec
75M3673
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec 75M3673
SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-N C; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:Mushroom; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-NC; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:Mushroom; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 75M3673
Product Name Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Trigger Action E-Stop 800T PB - 800T-TFXLET6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0126BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers