IDEC Corporation Switch, Emergency Stop, 3Nc, 250Vac; Contact Configuration Idec XN4E-LL403Q4MR

Description
SWITCH, EMERGENCY STOP, 3NC, 250VAC; Contact Configuration:3PST-N C; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:MushroomRoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 3NC, 250VAC; Contact Configuration:3PST-N C; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:MushroomRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 3Nc, 250Vac; Contact Configuration Idec - 75M3655 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 3Nc, 250Vac; Contact Configuration Idec
75M3655
Switch, Emergency Stop, 3Nc, 250Vac; Contact Configuration Idec 75M3655
SWITCH, EMERGENCY STOP, 3NC, 250VAC; Contact Configuration:3PST-N C; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:MushroomRoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 3NC, 250VAC; Contact Configuration:3PST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:MushroomRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 75M3655
Product Name Switch, Emergency Stop, 3Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency-Stop button - Spring element EFR - EFR.1 - 101031749 - Schmersal Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
30mm Trigger Action E-Stop 800H PB - 800H-TFRXT6A4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0116BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers