IDEC Corporation Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec XN1E-BV513MR

Description
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:Mushroom RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:Mushroom RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec - 75M3633 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec
75M3633
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec 75M3633
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:Mushroom RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3NC, SPST-NO; Switch Operation:On-Off; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; Pushbutton Actuator Style:Mushroom RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 75M3633
Product Name Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
800H Push-Button Station - 800H-2HGM7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers