IDEC Corporation SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; NON-ILLUMINATED; 40MM MUSHROOM; 1NC, 1N XN1E-BV411MR

Description
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; NON-ILLUMINATED; 40MM MUSHROOM; 1NC, 1N
Datasheet
Description
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; NON-ILLUMINATED; 40MM MUSHROOM; 1NC, 1N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; NON-ILLUMINATED; 40MM MUSHROOM; 1NC, 1N - 70173133 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; NON-ILLUMINATED; 40MM MUSHROOM; 1NC, 1N
70173133
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; NON-ILLUMINATED; 40MM MUSHROOM; 1NC, 1N 70173133
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; NON-ILLUMINATED; 40MM MUSHROOM; 1NC, 1N

SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; NON-ILLUMINATED; 40MM MUSHROOM; 1NC, 1N

Supplier's Site
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec - 75M3624 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec
75M3624
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec 75M3624
SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 70173133 75M3624
Product Name SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; NON-ILLUMINATED; 40MM MUSHROOM; 1NC, 1N Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Guardmaster Cable Pull Switch - 440E-P13045 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature 50 to 140 F (10 to 60 C)
Actuation Type Trip Wire (Rope Pull)
Pressure Range 29.01 to 116 psi (20.41 to 81.66 m H2O)
View Details