IDEC Corporation Led Replacement Bulb; Lamp Base Type Idec XA9Z-LED2VR

Description
LED REPLACEMENT BULB; Lamp Base Type:-; LED Color:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Features:XA 16mm Estop Replacement LED for PCB Type; Operating Temperature Max:55°C; Operating Temperature Min:-25°C RoHS Compliant: Yes
Datasheet
Description
LED REPLACEMENT BULB; Lamp Base Type:-; LED Color:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Features:XA 16mm Estop Replacement LED for PCB Type; Operating Temperature Max:55°C; Operating Temperature Min:-25°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Replacement Bulb; Lamp Base Type Idec - 82K9284 - Newark, An Avnet Company
Chicago, IL, United States
Led Replacement Bulb; Lamp Base Type Idec
82K9284
Led Replacement Bulb; Lamp Base Type Idec 82K9284
LED REPLACEMENT BULB; Lamp Base Type:-; LED Color:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Features:XA 16mm Estop Replacement LED for PCB Type; Operating Temperature Max:55°C; Operating Temperature Min:-25°C RoHS Compliant: Yes

LED REPLACEMENT BULB; Lamp Base Type:-; LED Color:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Features:XA 16mm Estop Replacement LED for PCB Type; Operating Temperature Max:55°C; Operating Temperature Min:-25°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 82K9284
Product Name Led Replacement Bulb; Lamp Base Type Idec
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246414 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details