IDEC Corporation Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec XA1E-LV302Q4-R

Description
SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Description
SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec - 82K9267 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec
82K9267
Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec 82K9267
SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 82K9267
Product Name Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2719131 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Type 7&9 Station 800H PB - 800H-2HAM7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0126BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers