The Idec emergency stop switch (part number 05R0264) features a compact design with a diameter of 16mm and a depth of only 19.5mm, making it suitable for installations with limited mounting space. It is equipped with a 2NC contact configuration and operates at a maximum contact voltage of 250VAC. The switch utilizes a push-to-lock and pull/turn-to-reset mechanism, ensuring easy operation and reset capabilities. This switch is rated for a thermal current of 5A and is compliant with international safety standards, including UL508 and EN60947-5-5. It has an IP65 rating, providing protection against dust and water ingress, which is essential for applications in harsh environments. The operating temperature range is from -25°C to +60°C, and it can withstand mechanical durability of up to 250,000 operations. The emergency stop switch is designed with a direct opening action mechanism, ensuring that the NC contacts will open in the event of excessive shock or damage, enhancing safety. It is suitable for various industrial applications where safety and reliability are critical.
SWITCH, EMERGENCY STOP, 2NC, 250VAC; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Emergency Stop Switches |
| Product Number | 05R0264 |
| Product Name | Switch, Emergency Stop, 2Nc, 250Vac; Contact Configuration Idec |
| Actuation Type | Pushbutton |