IDEC Corporation Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec XA1E-BV4U01-N

Description
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec - 05R0258 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec
05R0258
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec 05R0258
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 05R0258
Product Name Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products