IDEC Corporation Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec XA1E-BV404V-R

Description
SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-N C; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-N C; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec - 43J1430 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec
43J1430
Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec 43J1430
SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-N C; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-NC; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Through Hole; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 43J1430
Product Name Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Safety Rope Pull Switches -  - Altech Corp.
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Low Profile Emergency Stop Switch - FF0126BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Pull-wire emergency stop switches - ZQ 901 - ZQ901-22 - 137001177 - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details