IDEC Corporation E-Stop Pb Sw, Dpst-Nc, 3A, 250V, Qc; Contact Configuration Idec XA1E-BV402RH-EMO

Description
E-STOP PB SW, DPST-NC, 3A, 250V, QC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes
Datasheet
Description
E-STOP PB SW, DPST-NC, 3A, 250V, QC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Pb Sw, Dpst-Nc, 3A, 250V, Qc; Contact Configuration Idec - 47AC9736 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Sw, Dpst-Nc, 3A, 250V, Qc; Contact Configuration Idec
47AC9736
E-Stop Pb Sw, Dpst-Nc, 3A, 250V, Qc; Contact Configuration Idec 47AC9736
E-STOP PB SW, DPST-NC, 3A, 250V, QC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes

E-STOP PB SW, DPST-NC, 3A, 250V, QC; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Pushbutton RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 47AC9736
Product Name E-Stop Pb Sw, Dpst-Nc, 3A, 250V, Qc; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details
Trapped Key Interlock - 440T-MDMSE20AAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Maximum AC Voltage Rating 110 volts
Maximum DC Voltage Rating 110 volts
View Details