The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world!
Features
PLTR/Push-Pull Pushbutton, Red, 29mm
EMERGENCY-STOP SWITCH, (WITH REMOVABLE CONTACT BLOCK), PUSH DOWN - PULL UP, MOMENTARY, 16MM. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 70172895 | XA1E-BV313-R | 8101129 |
| Product Name | SWITCH,29MM,MUSHROOM,SOLDER TERMINAL,1NO/3NC | IDEC Pushbutton Non-Illuminated | Pushbutton |
| Switch Function | Push-Lock Turn-Reset | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Terminal Type | Solder Terminals | ||
| Max Current Rating | 1.2 to 2 amps |