IDEC Corporation Switch, Emergency Stop, 1No/3Nc, 250Vac; Contact Configuration Idec XA1E-BV313-R

Description
SWITCH, EMERGENCY STOP, 1NO/3NC, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NO/3NC, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No/3Nc, 250Vac; Contact Configuration Idec - 82K9265 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/3Nc, 250Vac; Contact Configuration Idec
82K9265
Switch, Emergency Stop, 1No/3Nc, 250Vac; Contact Configuration Idec 82K9265
SWITCH, EMERGENCY STOP, 1NO/3NC, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/3NC, 250VAC; Contact Configuration:4PST-3NC, SPST-NO; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 82K9265
Product Name Switch, Emergency Stop, 1No/3Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

30mm Trigger Action E-Stop 800H PB - 800H-TFRXJET6AF - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers