IDEC Corporation Pushbutton XA1E-BV304-R

Description
PUSHBUTTON, XA SERIES, EMERGENCY-STOP, LATCHING, TWIST RELEASE, 125 VAC/30 VDC RATING, 3 AMP (AC)/2 AMP (DC), RED CAP, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, XA SERIES, EMERGENCY-STOP, LATCHING, TWIST RELEASE, 125 VAC/30 VDC RATING, 3 AMP (AC)/2 AMP (DC), RED CAP, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 8101113 - Radwell International
Willingboro, NJ, United States
Pushbutton
8101113
Pushbutton 8101113
PUSHBUTTON, XA SERIES, EMERGENCY-STOP, LATCHING, TWIST RELEASE, 125 VAC/30 VDC RATING, 3 AMP (AC)/2 AMP (DC), RED CAP, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, XA SERIES, EMERGENCY-STOP, LATCHING, TWIST RELEASE, 125 VAC/30 VDC RATING, 3 AMP (AC)/2 AMP (DC), RED CAP, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SWITCH,29MM,MUSHROOM,SOLDER TERMINAL,4NC - 70172896 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH,29MM,MUSHROOM,SOLDER TERMINAL,4NC
70172896
SWITCH,29MM,MUSHROOM,SOLDER TERMINAL,4NC 70172896
The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world! Features Lead-Free (RoHS Compliant) The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated Thermal Current 5 A UL, C-UL Listed, CE Marked

The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world!
Features

  • Lead-Free (RoHS Compliant)
  • The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series)
  • IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator
  • Pushlock Reset and Push-Pull In the Same Switch
  • Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K)
  • Safety Lock Mechanism (IEC60947-5-5, 6.2)
  • Degree of Protection IP65 (IEC60529)
  • Screw Terminal Is Finger-Safe (IP20)
  • Two Button Sizes: 40 mm and 60 mm (XW Series)
  • Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V
  • Rated Thermal Current 5 A
  • UL, C-UL Listed, CE Marked
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 8101113 70172896
Product Name Pushbutton SWITCH,29MM,MUSHROOM,SOLDER TERMINAL,4NC
Max Current Rating 2 to 3 amps 2 to 3 amps
Max AC Voltage Rating 125 volts 250 volts
Max DC Voltage Rating 30 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2317658-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 928506 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details