IDEC Corporation Pushbutton XA1E-BV302-R

Description
PUSHBUTTON SWITCH, DPST-NC, ESTOP, PANEL MOUNT, FRONT, 16 MM. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON SWITCH, DPST-NC, ESTOP, PANEL MOUNT, FRONT, 16 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 8101105 - Radwell International
Willingboro, NJ, United States
Pushbutton
8101105
Pushbutton 8101105
PUSHBUTTON SWITCH, DPST-NC, ESTOP, PANEL MOUNT, FRONT, 16 MM. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, DPST-NC, ESTOP, PANEL MOUNT, FRONT, 16 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SWITCH,29MM,MUSHROOM,SOLDER TERMINAL,2NC - 70172894 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH,29MM,MUSHROOM,SOLDER TERMINAL,2NC
70172894
SWITCH,29MM,MUSHROOM,SOLDER TERMINAL,2NC 70172894
The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world! Features Lead-Free (RoHS Compliant) The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated Thermal Current 5 A UL, C-UL Listed, CE Marked

The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world!
Features

  • Lead-Free (RoHS Compliant)
  • The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series)
  • IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator
  • Pushlock Reset and Push-Pull In the Same Switch
  • Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K)
  • Safety Lock Mechanism (IEC60947-5-5, 6.2)
  • Degree of Protection IP65 (IEC60529)
  • Screw Terminal Is Finger-Safe (IP20)
  • Two Button Sizes: 40 mm and 60 mm (XW Series)
  • Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V
  • Rated Thermal Current 5 A
  • UL, C-UL Listed, CE Marked
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 8101105 70172894
Product Name Pushbutton SWITCH,29MM,MUSHROOM,SOLDER TERMINAL,2NC
Switching Mechanism Double Pole, Single Throw (DPST)
Switch Function Push-Lock Turn-Reset
Configuration Normally Closed (NC)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 359427 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details