IDEC Corporation Transformer;1/4HP;Chassis;Pri:6V;Sec:480VAC;1.5A. Black TW-T486B

Description
Transformer;1/4HP;Ch assis;Pri:6V;Sec:480 VAC;1.5A. Black
Description
Transformer;1/4HP;Ch assis;Pri:6V;Sec:480 VAC;1.5A. Black

Suppliers

Company
Product
Description
Supplier Links
Transformer;1/4HP;Chassis;Pri:6V;Sec:480VAC;1.5A. Black - 70173774 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;1/4HP;Chassis;Pri:6V;Sec:480VAC;1.5A. Black
70173774
Transformer;1/4HP;Chassis;Pri:6V;Sec:480VAC;1.5A. Black 70173774
Transformer;1/4HP;Ch assis;Pri:6V;Sec:480 VAC;1.5A. Black

Transformer;1/4HP;Chassis;Pri:6V;Sec:480VAC;1.5A. Black

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70173774
Product Name Transformer;1/4HP;Chassis;Pri:6V;Sec:480VAC;1.5A. Black
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800060-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details