IDEC Corporation Transformer;1/4HP;Chassis;Pri:6V;Sec:120VAC;6A TW-T126SB

Description
Transformers, 6 V Primary Voltage, 1⁄4 HP @ 120 V, 1 HP @ 240 V Power Rating 40 A inrush current Silver contact 600 V insulation voltage TW series transformer units.
Description
Transformers, 6 V Primary Voltage, 1⁄4 HP @ 120 V, 1 HP @ 240 V Power Rating 40 A inrush current Silver contact 600 V insulation voltage TW series transformer units.

Suppliers

Company
Product
Description
Supplier Links
Transformer;1/4HP;Chassis;Pri:6V;Sec:120VAC;6A - 70172730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;1/4HP;Chassis;Pri:6V;Sec:120VAC;6A
70172730
Transformer;1/4HP;Chassis;Pri:6V;Sec:120VAC;6A 70172730
Transformers, 6 V Primary Voltage, 1⁄4 HP @ 120 V, 1 HP @ 240 V Power Rating 40 A inrush current Silver contact 600 V insulation voltage TW series transformer units.

Transformers, 6 V Primary Voltage, 1⁄4 HP @ 120 V, 1 HP @ 240 V Power Rating

  • 40 A inrush current
  • Silver contact
  • 600 V insulation voltage
    TW series transformer units.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70172730
Product Name Transformer;1/4HP;Chassis;Pri:6V;Sec:120VAC;6A
Transformer Type Impedance Matching Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182L110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
4 suppliers
Control Circuit Transformer - 1497A-A8-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 350 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD3015 Series Shielded Coupled Power Inductors - LPD3015-333 LPD3015-333MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details