IDEC Corporation Photoelectric Sensor; Sensor Output Idec TL46-WL-815

Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:TL46 Series; Sensing Mode:Reflective; Sensing Range Min:6mm RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:TL46 Series; Sensing Mode:Reflective; Sensing Range Min:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Idec - 67M9163 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Idec
67M9163
Photoelectric Sensor; Sensor Output Idec 67M9163
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:TL46 Series; Sensing Mode:Reflective; Sensing Range Min:6mm RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:TL46 Series; Sensing Mode:Reflective; Sensing Range Min:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 67M9163
Product Name Photoelectric Sensor; Sensor Output Idec
Operation Distance 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320-1 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4273 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric, Industrial - 1882-1019468-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details