IDEC Corporation Relay Sockets SY4S-62

Description
Relay Socket Through Hole
Request a Quote Datasheet
Description
Relay Socket Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1317-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1317-ND
Relay Sockets 1885-1317-ND
Relay Socket Through Hole

Relay Socket Through Hole

Buy Now Datasheet
Relay Socket, 14Pin, 7A, 250V; Socket Mounting Idec - 13M3026 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14Pin, 7A, 250V; Socket Mounting Idec
13M3026
Relay Socket, 14Pin, 7A, 250V; Socket Mounting Idec 13M3026
RELAY SOCKET, 14PIN, 7A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:250V; Product Range:GT5Y Series; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

RELAY SOCKET, 14PIN, 7A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:250V; Product Range:GT5Y Series; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 1885-1317-ND 13M3026
Product Name Relay Sockets Relay Socket, 14Pin, 7A, 250V; Socket Mounting Idec
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668071 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details