IDEC Corporation Relay Socket, 14Pin, 7A, 300V; Socket Mounting Idec SY4S-51

Description
RELAY SOCKET, 14PIN, 7A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:300V; Product Range:GT5Y Series; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 14PIN, 7A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:300V; Product Range:GT5Y Series; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 14Pin, 7A, 300V; Socket Mounting Idec - 13M3024 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14Pin, 7A, 300V; Socket Mounting Idec
13M3024
Relay Socket, 14Pin, 7A, 300V; Socket Mounting Idec 13M3024
RELAY SOCKET, 14PIN, 7A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:300V; Product Range:GT5Y Series; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

RELAY SOCKET, 14PIN, 7A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:300V; Product Range:GT5Y Series; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 13M3024
Product Name Relay Socket, 14Pin, 7A, 300V; Socket Mounting Idec
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668037 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 11-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/12 Pin - SCTX-01-12N-N0012-GG - JC Cherry, Inc.
Specs
Terminal Type Solder
Current 1 amps
View Details