IDEC Corporation Relay Socket, 8Pin, 7A, 300V; Socket Mounting Idec SY2S-51

Description
RELAY SOCKET, 8PIN, 7A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RY2S, RY22S Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 8PIN, 7A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RY2S, RY22S Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 8Pin, 7A, 300V; Socket Mounting Idec - 31B3710 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 7A, 300V; Socket Mounting Idec
31B3710
Relay Socket, 8Pin, 7A, 300V; Socket Mounting Idec 31B3710
RELAY SOCKET, 8PIN, 7A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RY2S, RY22S Relays RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 7A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RY2S, RY22S Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 31B3710
Product Name Relay Socket, 8Pin, 7A, 300V; Socket Mounting Idec
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668069 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details