IDEC Corporation Relay Sockets SY2S-05C

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1180-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1180-ND
Relay Sockets 1885-1180-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Socket, 8Pin, 7A, 300V; Socket Mounting Idec - 13M3020 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 7A, 300V; Socket Mounting Idec
13M3020
Relay Socket, 8Pin, 7A, 300V; Socket Mounting Idec 13M3020
RELAY SOCKET, 8PIN, 7A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RY2S, RY22S Relays RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 7A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RY2S, RY22S Relays RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Relay Sockets - SY2S-05C - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SY2S-05C
IDEC Relay Sockets SY2S-05C
Relay Socket, 8-Terminal, Fingersafe

Relay Socket, 8-Terminal, Fingersafe

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1180-ND 13M3020 SY2S-05C
Product Name Relay Sockets Relay Socket, 8Pin, 7A, 300V; Socket Mounting Idec IDEC Relay Sockets
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2455727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details