IDEC Corporation Terminal Block, Pluggable, 4Pos; Pitch Spacing Idec SX9Z-PMTD04PN02

Description
TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos; Pitch Spacing Idec - 44AC4082 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos; Pitch Spacing Idec
44AC4082
Terminal Block, Pluggable, 4Pos; Pitch Spacing Idec 44AC4082
TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 44AC4082
Product Name Terminal Block, Pluggable, 4Pos; Pitch Spacing Idec
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers