IDEC Corporation Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec SV1H-07LS-3-C1D2

Description
RELAY SOCKET, 5PIN, 6A, 250VAC, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250VAC; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 5PIN, 6A, 250VAC, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250VAC; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec - 23X5089 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec
23X5089
Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec 23X5089
RELAY SOCKET, 5PIN, 6A, 250VAC, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250VAC; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 5PIN, 6A, 250VAC, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250VAC; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 23X5089
Product Name Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2452245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style Panel
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - SMT2A-8P-AL53 - JC Cherry, Inc.
Specs
Mounting Style Surface
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
View Details