IDEC Corporation Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec SV1H-07L-4-C1D2

Description
RELAY SOCKET, 5PIN, 6A, 250VAC, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250VAC; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 5PIN, 6A, 250VAC, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250VAC; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec - 23X5085 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec
23X5085
Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec 23X5085
RELAY SOCKET, 5PIN, 6A, 250VAC, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250VAC; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 5PIN, 6A, 250VAC, DIN RAIL; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:5Pins; Current Rating:6A; Voltage Rating:250VAC; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 23X5085
Product Name Relay Socket, 5Pin, 6A, 250Vac, Din Rail; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2765950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 300 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details