IDEC Corporation Relay Sockets SR3P-06

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1541-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1541-ND
Relay Sockets 1885-1541-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec - 18M9335 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec
18M9335
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec 18M9335
RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:GT3 Series; Accessory Type:Relay Socket; No. of Contacts:11Contacts RoHS Compliant: Yes

RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:GT3 Series; Accessory Type:Relay Socket; No. of Contacts:11Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Relay Sockets - SR3P-06 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SR3P-06
IDEC Relay Sockets SR3P-06
Relay Socket, 11-Pin, Surf/DIN Mnt,

Relay Socket, 11-Pin, Surf/DIN Mnt,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1541-ND 18M9335 SR3P-06
Product Name Relay Sockets Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec IDEC Relay Sockets
Mounting Style DIN
Terminal Type Screw
Number of Poles 11 #
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8949388 - RS Components, Ltd.
Specs
Terminal Type Other; Quick connect
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Sockets - 623-RSE112117-ND - DigiKey
Specs
Mounting Style Other; Chassis Mount
Terminal Type Screw
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details