IDEC Corporation Relay Sockets SR3P-05

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1040-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1040-ND
Relay Sockets 1885-1040-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
IDEC Relay Sockets - SR3P-05 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SR3P-05
IDEC Relay Sockets SR3P-05
Socket, 11-Pin Round, Hi-Density,

Socket, 11-Pin Round, Hi-Density,

Supplier's Site
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec - 13M2996 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec
13M2996
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec 13M2996
RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1040-ND SR3P-05 13M2996
Product Name Relay Sockets IDEC Relay Sockets Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2577432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details