IDEC Corporation Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec SR3B-51

Description
RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec - 17M8212 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec
17M8212
Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec 17M8212
RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

RELAY SOCKET, 11PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 17M8212
Product Name Relay Socket, 11Pin, 10A, 300V; Socket Mounting Idec
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8949385 - RS Components, Ltd.
Specs
Terminal Type Other; Quick connect
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets - RSE112062-ND - DigiKey
Specs
Mounting Style Panel
View Details
Relay Sockets, Solder Dip/8 Pin - UF-8P-AL33 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details