IDEC Corporation Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec SR2P-51

Description
RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RR2P Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RR2P Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec - 13M2992 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec
13M2992
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec 13M2992
RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RR2P Relays RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RR2P Relays RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Relay Sockets - SR2P-51 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SR2P-51
IDEC Relay Sockets SR2P-51
Socket, Panel Mount/Solder Terminal,

Socket, Panel Mount/Solder Terminal,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Relay Sockets Relay Sockets
Product Number 13M2992 SR2P-51
Product Name Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec IDEC Relay Sockets
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2455705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets - RSE116754-ND - DigiKey
Specs
Mounting Style Panel
View Details
Relay Sockets, Solder Dip/7 Pin - SMT1-7P-AL33 - JC Cherry, Inc.
Specs
Mounting Style Surface
Terminal Type Solder
Number of Pins/Blades 7-Pin/Blade
View Details