IDEC Corporation Relay Sockets SR2P-06

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 1885-1733-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
1885-1733-ND
Relay Sockets 1885-1733-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
IDEC Relay Sockets - SR2P-06 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Relay Sockets
SR2P-06
IDEC Relay Sockets SR2P-06
Socket, 8-Pin Octal, Surface/DIN

Socket, 8-Pin Octal, Surface/DIN

Supplier's Site
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec - 13M2991 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec
13M2991
Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec 13M2991
RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:GT3 Series; Accessory Type:Relay Socket; For Use With:Idec RR2P Relays RoHS Compliant: Yes

RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:GT3 Series; Accessory Type:Relay Socket; For Use With:Idec RR2P Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 1885-1733-ND SR2P-06 13M2991
Product Name Relay Sockets IDEC Relay Sockets Relay Socket, 8Pin, 10A, 300V; Socket Mounting Idec
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2765950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 300 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details