PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:7.5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SR21 Series; Sensing Mode:Reflective; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9103 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 0.2953 inch (7.5 mm) |