IDEC Corporation Interface, Touch Screen, 12.1 Tft, Gray; Meter Display Type Idec SMARTTOUCH-4F

Description
INTERFACE, TOUCH SCREEN, 12.1" TFT, GRAY; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:12.1"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet
Description
INTERFACE, TOUCH SCREEN, 12.1" TFT, GRAY; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:12.1"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface, Touch Screen, 12.1 Tft, Gray; Meter Display Type Idec - 16P9100 - Newark, An Avnet Company
Chicago, IL, United States
Interface, Touch Screen, 12.1 Tft, Gray; Meter Display Type Idec
16P9100
Interface, Touch Screen, 12.1 Tft, Gray; Meter Display Type Idec 16P9100
INTERFACE, TOUCH SCREEN, 12.1" TFT, GRAY; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:12.1"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:- RoHS Compliant: Yes

INTERFACE, TOUCH SCREEN, 12.1" TFT, GRAY; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:12.1"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 16P9100
Product Name Interface, Touch Screen, 12.1 Tft, Gray; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data