IDEC Corporation Hmi Starter Kit, 5.7In, Tft Lcd, Black; Meter Display Type Idec SMARTTOUCH-2G-5TT

Description
HMI STARTER KIT, 5.7IN, TFT LCD, BLACK; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HMI STARTER KIT, 5.7IN, TFT LCD, BLACK; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Starter Kit, 5.7In, Tft Lcd, Black; Meter Display Type Idec - 74Y9932 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Starter Kit, 5.7In, Tft Lcd, Black; Meter Display Type Idec
74Y9932
Hmi Starter Kit, 5.7In, Tft Lcd, Black; Meter Display Type Idec 74Y9932
HMI STARTER KIT, 5.7IN, TFT LCD, BLACK; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

HMI STARTER KIT, 5.7IN, TFT LCD, BLACK; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 74Y9932
Product Name Hmi Starter Kit, 5.7In, Tft Lcd, Black; Meter Display Type Idec
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Touch Panel Computer, 7; Meter Display Type Advantech - 52AH6902 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution VGA; 1024 x 600 Pixels
Display Size 7.0 inch (178 mm)
View Details
Machine Interface - 2171-CDSA-D3-RV-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details